Norton Abrasives Gemini® Long Life 66253048991

Description
Gemini® Long Life
Request a Quote
Description
Gemini® Long Life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® Long Life - 66253048991 - Norton Abrasives
Worcester, MA, USA
Gemini® Long Life
66253048991
Gemini® Long Life 66253048991
Gemini® Long Life

Gemini® Long Life

Supplier's Site
Norton Gemini A Type 27 Grinding Wheel - 66253048991 - Norton Abrasives
Worcester, MA, USA
Norton Gemini A Type 27 Grinding Wheel
66253048991
Norton Gemini A Type 27 Grinding Wheel 66253048991
Quality aluminum oxide for consistent performance at a economical price

Quality aluminum oxide for consistent performance at a economical price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66253048991 66253048991
Product Name Gemini® Long Life Norton Gemini A Type 27 Grinding Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 9 inch (229 mm) 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm) 0.8750 inch (22.22 mm)
Max Speed ? to 6600 rpm 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252843593 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252838345 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1.25 inch (31.75 mm)
View Details
Norzon® Long Life - 66252830445 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843218 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details