Norton Abrasives Norton® 39C80-IVK Vitrified Wheel 66253044425

Description
Norton® 39C80-IVK Vitrified Wheel
Request a Quote
Description
Norton® 39C80-IVK Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 39C80-IVK Vitrified Wheel - 66253044425 - Norton Abrasives
Worcester, MA, USA
Norton® 39C80-IVK Vitrified Wheel
66253044425
Norton® 39C80-IVK Vitrified Wheel 66253044425
Norton® 39C80-IVK Vitrified Wheel

Norton® 39C80-IVK Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253044425
Product Name Norton® 39C80-IVK Vitrified Wheel
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252824509 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W187 Pacesetter® Point A80-HBF3 - 61463622651 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton Gemini Avos A Type 29 Grinding Wheel - 66252842212 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66252836530 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details