Norton Abrasives Norton® 32A60-IVBE Vitrified Wheel 66252942524

Description
Norton® 32A60-IVBE Vitrified Wheel
Request a Quote
Description
Norton® 32A60-IVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 32A60-IVBE Vitrified Wheel - 66252942524 - Norton Abrasives
Worcester, MA, USA
Norton® 32A60-IVBE Vitrified Wheel
66252942524
Norton® 32A60-IVBE Vitrified Wheel 66252942524
Norton® 32A60-IVBE Vitrified Wheel

Norton® 32A60-IVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252942524
Product Name Norton® 32A60-IVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding and Cutting Wheel - 66252842014 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 39C120-IVK Vitrified Wheel - 66252836836 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norzon® III Foundry - 66252824508 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843233 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details