Norton Abrasives Bench & Pedestal Wheel Gemini Extra Fine 66252942302

Description
Bench & Pedestal Wheel Gemini Extra Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Extra Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Extra Fine - 66252942302 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Extra Fine
66252942302
Bench & Pedestal Wheel Gemini Extra Fine 66252942302
Bench & Pedestal Wheel Gemini Extra Fine

Bench & Pedestal Wheel Gemini Extra Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252942302
Product Name Bench & Pedestal Wheel Gemini Extra Fine
Type Silicon Carbide
Outer Diameter 7 inch (178 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding Wheel - 66252843614 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W230 Pacesetter® Point 38A60-P - 61463624578 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.25 inch (31.75 mm)
Thickness 1.25 inch (31.75 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norzon® 4NZ16-Q - 66243530761 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 2 inch (50.8 mm)
View Details