Norton Abrasives Bench & Pedestal Wheel Gemini Fine 66252942301

Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Fine - 66252942301 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Fine
66252942301
Bench & Pedestal Wheel Gemini Fine 66252942301
Bench & Pedestal Wheel Gemini Fine

Bench & Pedestal Wheel Gemini Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252942301
Product Name Bench & Pedestal Wheel Gemini Fine
Type Silicon Carbide
Outer Diameter 7 inch (178 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-JVBE Vitrified Wheel - 66252830973 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843205 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843240 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
W205 Pacesetter® Point 38A60-P - 61463624550 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 1 inch (25.4 mm)
View Details