Norton Abrasives Norton® 38A120-KVBE Vitrified Wheel 66252941175

Description
Norton® 38A120-KVBE Vitrified Wheel
Request a Quote
Description
Norton® 38A120-KVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 38A120-KVBE Vitrified Wheel - 66252941175 - Norton Abrasives
Worcester, MA, USA
Norton® 38A120-KVBE Vitrified Wheel
66252941175
Norton® 38A120-KVBE Vitrified Wheel 66252941175
Norton® 38A120-KVBE Vitrified Wheel

Norton® 38A120-KVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252941175
Product Name Norton® 38A120-KVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Medium - 66252837187 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Charger Thin Depressed Center Wheel - 66252837014 - Norton Abrasives
Specs
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Norton BlueFire ZC Type 27 Foundry Grinding and Cutting Wheel - 66252915526 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton Gemini A Type 27 Grinding Wheel - 66252832390 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details