Norton Abrasives Bench & Pedestal Wheel Gemini Medium 66252837187

Description
Bench & Pedestal Wheel Gemini Medium
Request a Quote
Description
Bench & Pedestal Wheel Gemini Medium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Medium - 66252837187 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Medium
66252837187
Bench & Pedestal Wheel Gemini Medium 66252837187
Bench & Pedestal Wheel Gemini Medium

Bench & Pedestal Wheel Gemini Medium

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252837187
Product Name Bench & Pedestal Wheel Gemini Medium
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66252830609 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® - 66243530620 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843218 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 57A16-Q - 66243510512 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 2 inch (50.8 mm)
View Details