Norton® 38A80-IVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252941048 |
| Product Name | Norton® 38A80-IVBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 7 inch (178 mm) |
| Thickness | 0.5000 inch (12.7 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Max Speed | ? to 3600 rpm |