Norton Abrasives Norton SG®5SG80-IVS Vitrified Wheel 66252940200

Description
Norton SG®5SG80-IVS Vitrified Wheel
Request a Quote
Description
Norton SG®5SG80-IVS Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton SG®5SG80-IVS Vitrified Wheel - 66252940200 - Norton Abrasives
Worcester, MA, USA
Norton SG®5SG80-IVS Vitrified Wheel
66252940200
Norton SG®5SG80-IVS Vitrified Wheel 66252940200
Norton SG®5SG80-IVS Vitrified Wheel

Norton SG®5SG80-IVS Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252940200
Product Name Norton SG®5SG80-IVS Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-JVBE Vitrified Wheel - 66243529032 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
W163 Pacesetter® Point A80-HBF3 - 61463622655 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843203 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Bench & Pedestal Wheel Gemini Fine - 66252837193 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details