Norton Abrasives Gemini® Long Life 66252940148

Description
Gemini® Long Life
Request a Quote
Description
Gemini® Long Life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® Long Life - 66252940148 - Norton Abrasives
Worcester, MA, USA
Gemini® Long Life
66252940148
Gemini® Long Life 66252940148
Gemini® Long Life

Gemini® Long Life

Supplier's Site
Norton Gemini A Type 27 Grinding Wheel - 66252940148 - Norton Abrasives
Worcester, MA, USA
Norton Gemini A Type 27 Grinding Wheel
66252940148
Norton Gemini A Type 27 Grinding Wheel 66252940148
Quality aluminum oxide for consistent performance at a economical price

Quality aluminum oxide for consistent performance at a economical price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66252940148 66252940148
Product Name Gemini® Long Life Norton Gemini A Type 27 Grinding Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 7 inch (178 mm) 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 8600 rpm 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C120-IVK Vitrified Wheel - 66252838193 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton Gemini Flexible A Type 29 Grinding Wheel - 66252842205 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® 37C24-TVK Cone - 61463614506 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.75 inch (44.45 mm)
Thickness 3 inch (76.2 mm)
View Details
Gemini® 57A24-R Plug - 61463622220 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details