Norton Abrasives Norton® Masonry 07660775937

Description
Norton® Masonry
Request a Quote
Description
Norton® Masonry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® Masonry - 07660775937 - Norton Abrasives
Worcester, MA, USA
Norton® Masonry
07660775937
Norton® Masonry 07660775937
Norton® Masonry

Norton® Masonry

Supplier's Site
Norton Masonry C Type 27 Grinding Wheel - 07660775937 - Norton Abrasives
Worcester, MA, USA
Norton Masonry C Type 27 Grinding Wheel
07660775937
Norton Masonry C Type 27 Grinding Wheel 07660775937
Sharp silicon carbide grain for penetration of masonry and very hard non-metallic materials

Sharp silicon carbide grain for penetration of masonry and very hard non-metallic materials

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 07660775937 07660775937
Product Name Norton® Masonry Norton Masonry C Type 27 Grinding Wheel
Type Silicon Carbide Silicon Carbide
Outer Diameter 9 inch (229 mm) 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 6600 rpm 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843227 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Gemini® 57A24-R Cone - 61463615722 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
Norton Gemini A Type 27 Grinding and Cutting Wheel - 66252843591 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843234 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details