Quality aluminum oxide abrasive wheel at a low initial price
Norton Abrasives | |
---|---|
Product Category | Cutoff Wheels and Abrasive Saw Blades |
Product Number | 07660747767 |
Product Name | Norton Metal A Type 01/41 Small Diameter Cut Off Wheel |
Type | Aluminum Oxide |
Applications & Materials Abraded | Dry |
Mounting | Bore or Center Mount |
Thickness | 0.062 inch (1.57 mm) |
Max Speed | 25465 rpm |