Norton Abrasives Waterstone 8000 61463689508

Description
Waterstone 8000
Request a Quote
Description
Waterstone 8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Waterstone 8000 - 61463689508 - Norton Abrasives
Worcester, MA, USA
Waterstone 8000
61463689508
Waterstone 8000 61463689508
Waterstone 8000

Waterstone 8000

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463689508
Product Name Waterstone 8000
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
Width 3.000 inch (76.2 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624392 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624375 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.5 inch (63.5 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624399 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
View Details
India® Coarse/Fine Benchstone IM2 - 61463685851 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 11.5 inch (292 mm)
View Details