Norton Abrasives Hard Arkansas Penknife Piece- UF HB14 61463687555

Description
Hard Arkansas Penknife Piece- UF HB14
Request a Quote
Description
Hard Arkansas Penknife Piece- UF HB14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Penknife Piece- UF HB14 - 61463687555 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Penknife Piece- UF HB14
61463687555
Hard Arkansas Penknife Piece- UF HB14 61463687555
Hard Arkansas Penknife Piece- UF HB14

Hard Arkansas Penknife Piece- UF HB14

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687555
Product Name Hard Arkansas Penknife Piece- UF HB14
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
Width 1.000 inch (25.4 mm)
Height 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Med MF474 Silver Smith Stone - 61463687005 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Crystolon&174; Course Replacement JM31 - 61463685352 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624451 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
India® C CF444 Silver Smith Stone - 61463686965 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details