Norton Abrasives Crystolon&174; Course Replacement JM31 61463685352

Description
Crystolon&174; Course Replacement JM31
Request a Quote
Description
Crystolon&174; Course Replacement JM31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; Course Replacement JM31 - 61463685352 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; Course Replacement JM31
61463685352
Crystolon&174; Course Replacement JM31 61463685352
Crystolon&174; Course Replacement JM31

Crystolon&174; Course Replacement JM31

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685352
Product Name Crystolon&174; Course Replacement JM31
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
Width 2.000 inch (50.8 mm)
Height 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FF146 Abrasive File - 61463686275 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624481 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
Alundum® Scythestone Coarse TD1 - 61463687715 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide
Length 10.0 inch (254 mm)
View Details
Hard Arkansas-India Abrasive File Kit - 61463686840 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 to 4.0 inch (76.2 to 102 mm)
View Details