Norton Abrasives India® Medium MT125 Reamer Stone 61463687430

Description
India® Medium MT125 Reamer Stone
Request a Quote
Description
India® Medium MT125 Reamer Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium MT125 Reamer Stone - 61463687430 - Norton Abrasives
Worcester, MA, USA
India® Medium MT125 Reamer Stone
61463687430
India® Medium MT125 Reamer Stone 61463687430
India® Medium MT125 Reamer Stone

India® Medium MT125 Reamer Stone

Supplier's Site
Sharpening Stones - 827861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827861
Sharpening Stones 827861
Norton 61463687430 Sharpening Stone

Norton 61463687430 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463687430 827861
Product Name India® Medium MT125 Reamer Stone Sharpening Stones
Type Sharpening Stone; Reamer Sharpening Stone
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm) 5.0 inch (127 mm)
Width 1.000 inch (25.4 mm) 0.984 inch (25 mm)
Height 0.188 inch (4.76 mm) 0.197 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624375 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.5 inch (63.5 mm)
View Details
Diamond Sharpening Stone Course - 61463690641* - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 11.5 inch (292 mm)
View Details
India® Fine FF146 Abrasive File - 61463686275 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624482 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details