Norton Abrasives India® Fine FT125 Reamer Stone 61463687425

Description
India® Fine FT125 Reamer Stone
Request a Quote
Description
India® Fine FT125 Reamer Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FT125 Reamer Stone - 61463687425 - Norton Abrasives
Worcester, MA, USA
India® Fine FT125 Reamer Stone
61463687425
India® Fine FT125 Reamer Stone 61463687425
India® Fine FT125 Reamer Stone

India® Fine FT125 Reamer Stone

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687425
Product Name India® Fine FT125 Reamer Stone
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
Width 1.000 inch (25.4 mm)
Height 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SD220/320-100V99-1/16 Hand Hone - 69014192149 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624481 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
Crystolon® Fluted Hand Brick BF26 - 61463687845 - Norton Abrasives
Specs
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details
India® Coarse/Fine Benchstone IB8 - 61463685565 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 8.0 inch (203 mm)
View Details