Norton Abrasives India® Coarse CF114 Abrasive File 61463686240

Description
India® Coarse CF114 Abrasive File
Request a Quote
Description
India® Coarse CF114 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse CF114 Abrasive File - 61463686240 - Norton Abrasives
Worcester, MA, USA
India® Coarse CF114 Abrasive File
61463686240
India® Coarse CF114 Abrasive File 61463686240
India® Coarse CF114 Abrasive File

India® Coarse CF114 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686240
Product Name India® Coarse CF114 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
Width 0.250 inch (6.35 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SD150-R100B99-SOLID Mounted Point - 69014192251 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.750 inch (19.05 mm)
View Details
Professional Sharpening System IM200 - 61463691260 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
View Details
India® C CF444 Silver Smith Stone - 61463686965 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Crystolon® Utility File-Coarse JD2 - 61463687750 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 14.0 inch (356 mm)
View Details