Norton Abrasives India® Coarse CS24 Round Edge Slip 61463687155

Description
India® Coarse CS24 Round Edge Slip
Request a Quote
Description
India® Coarse CS24 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse CS24 Round Edge Slip - 61463687155 - Norton Abrasives
Worcester, MA, USA
India® Coarse CS24 Round Edge Slip
61463687155
India® Coarse CS24 Round Edge Slip 61463687155
India® Coarse CS24 Round Edge Slip

India® Coarse CS24 Round Edge Slip

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687155
Product Name India® Coarse CS24 Round Edge Slip
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
Width 1.750 inch (44.45 mm)
Thickness 0.062 to 0.250 inch (1.59 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Arkansas Extra Fine Benchstone SB8 - 61463685680 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624448 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (6.35 mm)
View Details
Crystolon&174; Course Benchstone CJB14 - 61463685470 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details
Soft Arkansas Penknife Piece- EF SB14 - 61463687565 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details