Norton Abrasives Hard Arkansas Abrasive File-UF HF33 61463686595

Description
Hard Arkansas Abrasive File-UF HF33
Request a Quote
Description
Hard Arkansas Abrasive File-UF HF33
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Abrasive File-UF HF33 - 61463686595 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Abrasive File-UF HF33
61463686595
Hard Arkansas Abrasive File-UF HF33 61463686595
Hard Arkansas Abrasive File-UF HF33

Hard Arkansas Abrasive File-UF HF33

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686595
Product Name Hard Arkansas Abrasive File-UF HF33
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
Width 0.375 inch (9.52 mm)
Thickness 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FT134 Abrasive File - 61463686710 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Crystolon®Med MJS24 Round Edge Slip - 61463687080 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone Silicon Carbide
Length 4.5 inch (114 mm)
View Details
Hard Arkansas-UF HS4 Round Edge Slip - 61463687045 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624479 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.5 inch (12.7 mm)
View Details