Norton Abrasives India&174; Fine Replacement IM91 61463685348

Description
India&174; Fine Replacement IM91
Request a Quote
Description
India&174; Fine Replacement IM91
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India&174; Fine Replacement IM91 - 61463685348 - Norton Abrasives
Worcester, MA, USA
India&174; Fine Replacement IM91
61463685348
India&174; Fine Replacement IM91 61463685348
India&174; Fine Replacement IM91

India&174; Fine Replacement IM91

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685348
Product Name India&174; Fine Replacement IM91
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
Width 2.000 inch (50.8 mm)
Height 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CB100-WB99-SOLID Mounted Point - 69014192272 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.500 inch (12.7 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624392 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
View Details
ASD220/400-R100B99-1/16 Hand Hone - 69014192179 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
India® Medium MF46 Abrasive File - 61463686115 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details