Norton Abrasives India® Medium MF234 Abrasive File 61463686490

Description
India® Medium MF234 Abrasive File
Request a Quote
Description
India® Medium MF234 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium MF234 Abrasive File - 61463686490 - Norton Abrasives
Worcester, MA, USA
India® Medium MF234 Abrasive File
61463686490
India® Medium MF234 Abrasive File 61463686490
India® Medium MF234 Abrasive File

India® Medium MF234 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686490
Product Name India® Medium MF234 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
Width 0.375 inch (9.52 mm)
Thickness 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624479 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.5 inch (12.7 mm)
View Details
SD150-R100B99-SOLID Mounted Point - 69014192235 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.125 inch (3.17 mm)
View Details
Multi-Oil Benchstone-C/M/F IM313 - 61463685960 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide; IndiaStone; Combination
Length 11.5 inch (292 mm)
View Details
Crystolon® Trade Stone Med. JT910 - 61463687665 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 10.0 inch (254 mm)
View Details