Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624437

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624437 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624437
Norton Gemini 38A AO Mounted Point 61463624437
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624437
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (4.75 mm)
Width 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine Benchstone FB8 - 61463685625 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 8.0 inch (203 mm)
View Details
Hard Arkansas Abrasive File-UF HF843 - 61463686815 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Med MF474 Silver Smith Stone - 61463687005 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624420 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details