India® Coarse CF76 Abrasive File
| Norton Abrasives | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 61463686165 |
| Product Name | India® Coarse CF76 Abrasive File |
| Type | Sharpening Stone; Abrasive File |
| Abrasive / Stone | IndiaStone |
| Length | 6.0 inch (152 mm) |
| Width | 1.000 inch (25.4 mm) |
| Thickness | 1.000 inch (25.4 mm) |