Norton Abrasives India® Coarse CS44 Round Edge Slip 61463687185

Description
India® Coarse CS44 Round Edge Slip
Request a Quote
Description
India® Coarse CS44 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse CS44 Round Edge Slip - 61463687185 - Norton Abrasives
Worcester, MA, USA
India® Coarse CS44 Round Edge Slip
61463687185
India® Coarse CS44 Round Edge Slip 61463687185
India® Coarse CS44 Round Edge Slip

India® Coarse CS44 Round Edge Slip

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687185
Product Name India® Coarse CS44 Round Edge Slip
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
Width 1.750 inch (44.45 mm)
Thickness 0.188 to 0.500 inch (4.76 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton 32A Type 52 Mounted Point - 61463622447 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624481 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624395 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
SD220-100V99-1/16 Hand Hone - 69014191671 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details