Norton Abrasives India® Fine FF14 Abrasive File 61463686065

Description
India® Fine FF14 Abrasive File
Request a Quote
Description
India® Fine FF14 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF14 Abrasive File - 61463686065 - Norton Abrasives
Worcester, MA, USA
India® Fine FF14 Abrasive File
61463686065
India® Fine FF14 Abrasive File 61463686065
India® Fine FF14 Abrasive File

India® Fine FF14 Abrasive File

Supplier's Site
Sharpening Stones - 827827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827827
Sharpening Stones 827827
Norton 61463686065 Sharpening Stone

Norton 61463686065 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463686065 827827
Product Name India® Fine FF14 Abrasive File Sharpening Stones
Type Sharpening Stone; Abrasive File Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm) 3.9 inch (100 mm)
Width 0.250 inch (6.35 mm) 0.236 inch (6 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Waterstone Combination 1000/4000 - 61463624450 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
ASD220/400-R100B99-1/16 Hand Hone - 69014192179 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
India® Fine FF146 Abrasive File - 61463686275 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Crystolon&174; Course Replacement JM31 - 61463685352 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
View Details