Norton Abrasives Hard Arkansas Ultra Fine Benchstone HM6 61463685930

Description
Hard Arkansas Ultra Fine Benchstone HM6
Request a Quote
Description
Hard Arkansas Ultra Fine Benchstone HM6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Ultra Fine Benchstone HM6 - 61463685930 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Ultra Fine Benchstone HM6
61463685930
Hard Arkansas Ultra Fine Benchstone HM6 61463685930
Hard Arkansas Ultra Fine Benchstone HM6

Hard Arkansas Ultra Fine Benchstone HM6

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685930
Product Name Hard Arkansas Ultra Fine Benchstone HM6
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 6.0 inch (152 mm)
Width 1.875 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Abrasive File-UF HF13 - 61463686590 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Coarse IE74 Jointer Stone - 61463687375 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone; Jointer Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624375 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.5 inch (63.5 mm)
View Details
D10/20MIC-R100B99-1/16 Hand Hone - 69014192144 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details