Norton Abrasives India® Coarse Benchstone CB8 61463685635

Description
India® Coarse Benchstone CB8
Request a Quote
Description
India® Coarse Benchstone CB8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse Benchstone CB8 - 61463685635 - Norton Abrasives
Worcester, MA, USA
India® Coarse Benchstone CB8
61463685635
India® Coarse Benchstone CB8 61463685635
India® Coarse Benchstone CB8

India® Coarse Benchstone CB8

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685635
Product Name India® Coarse Benchstone CB8
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624472 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.187 inch (4.75 mm)
View Details
Hard Arkansas-UF HS14 Round Edge Slip - 61463687050 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details
India® Coarse CF234 Abrasive File - 61463686495 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton 32A Type 52 Mounted Point - 61463622447 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details