Norton Abrasives Diamond Sharpening Stone Fine 61463690626

Description
Diamond Sharpening Stone Fine
Request a Quote
Description
Diamond Sharpening Stone Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diamond Sharpening Stone Fine - 61463690626 - Norton Abrasives
Worcester, MA, USA
Diamond Sharpening Stone Fine
61463690626
Diamond Sharpening Stone Fine 61463690626
Diamond Sharpening Stone Fine

Diamond Sharpening Stone Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463690626
Product Name Diamond Sharpening Stone Fine
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 3.3 inch (84.68 mm)
Width 0.875 inch (22.22 mm)
Height 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Arkansas EF Engravers Point AT11 - 61463687490 - Norton Abrasives
Specs
Type Sharpening Stone; Engraver Points
Abrasive / Stone ArkansasStone
Length 1.0 inch (25.4 mm)
View Details
India® Fine FF46 Abrasive File - 61463686110 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624384 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
ASD220/320-R100B99-1/16 Hand Hone - 69014192178 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details