Norton Abrasives India® Coarse/Fine Benchstone IB8 61463685565

Description
India® Coarse/Fine Benchstone IB8
Request a Quote
Description
India® Coarse/Fine Benchstone IB8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse/Fine Benchstone IB8 - 61463685565 - Norton Abrasives
Worcester, MA, USA
India® Coarse/Fine Benchstone IB8
61463685565
India® Coarse/Fine Benchstone IB8 61463685565
India® Coarse/Fine Benchstone IB8

India® Coarse/Fine Benchstone IB8

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685565
Product Name India® Coarse/Fine Benchstone IB8
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624419 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
India®Fine FF464 Silver Smith Stone - 61463686985 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
India® FS76 Gouge Sharpening Slip - 61463687305 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone; Gouge Stone
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Crystolon&174; C/F Benchstone JUM3 - 61463685840 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 11.5 inch (292 mm)
View Details