Norton Abrasives Crystolon&174; C/F Benchstone JUM3 61463685840

Description
Crystolon&174; C/F Benchstone JUM3
Request a Quote
Description
Crystolon&174; C/F Benchstone JUM3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; C/F Benchstone JUM3 - 61463685840 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; C/F Benchstone JUM3
61463685840
Crystolon&174; C/F Benchstone JUM3 61463685840
Crystolon&174; C/F Benchstone JUM3

Crystolon&174; C/F Benchstone JUM3

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685840
Product Name Crystolon&174; C/F Benchstone JUM3
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 11.5 inch (292 mm)
Width 2.500 inch (63.5 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624406 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
View Details
SD320/400-100V99-1/16 Hand Hone - 69014192182 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
CB100-WB99-SOLID Mounted Point - 69014192272 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.500 inch (12.7 mm)
View Details
Hard Arkansas Abrasive File-UF HF43 - 61463686600 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details