Norton Abrasives India® Coarse/Fine Benchstone IB64 61463685545

Description
India® Coarse/Fine Benchstone IB64
Request a Quote
Description
India® Coarse/Fine Benchstone IB64
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse/Fine Benchstone IB64 - 61463685545 - Norton Abrasives
Worcester, MA, USA
India® Coarse/Fine Benchstone IB64
61463685545
India® Coarse/Fine Benchstone IB64 61463685545
India® Coarse/Fine Benchstone IB64

India® Coarse/Fine Benchstone IB64

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685545
Product Name India® Coarse/Fine Benchstone IB64
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
Width 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624485 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.250 inch (6.35 mm)
View Details
India® Coarse CF214 Abrasive File - 61463686480 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers
Crystolon® Trade Stone Med. JT910 - 61463687665 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 10.0 inch (254 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624437 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (4.75 mm)
View Details