Crystolon&174; Course Benchstone CJB6
| Norton Abrasives | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 61463685510 |
| Product Name | Crystolon&174; Course Benchstone CJB6 |
| Type | Sharpening Stone; Bench Stone |
| Abrasive / Stone | Silicon Carbide |
| Length | 6.0 inch (152 mm) |
| Width | 2.000 inch (50.8 mm) |
| Height | 1.000 inch (25.4 mm) |