Crystolon&174; Medium Benchstone MJB14
| Norton Abrasives | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 61463685465 |
| Product Name | Crystolon&174; Medium Benchstone MJB14 |
| Type | Sharpening Stone; Bench Stone |
| Abrasive / Stone | Silicon Carbide |
| Length | 4.0 inch (102 mm) |
| Width | 1.000 inch (25.4 mm) |
| Height | 0.250 inch (6.35 mm) |