Norton Abrasives Crystolon&174;Coarse/Fine Benchstone JB6 61463685450

Description
Crystolon&174;Coarse /Fine Benchstone JB6
Request a Quote
Description
Crystolon&174;Coarse /Fine Benchstone JB6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174;Coarse/Fine Benchstone JB6 - 61463685450 - Norton Abrasives
Worcester, MA, USA
Crystolon&174;Coarse/Fine Benchstone JB6
61463685450
Crystolon&174;Coarse/Fine Benchstone JB6 61463685450
Crystolon&174;Coarse /Fine Benchstone JB6

Crystolon&174;Coarse/Fine Benchstone JB6

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685450
Product Name Crystolon&174;Coarse/Fine Benchstone JB6
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
Width 2.000 inch (50.8 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SD320-100V99-1/16 Hand Hone - 69014192140 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Crystolon® Plain Hand Brick BP26 - 61463687830 - Norton Abrasives
Specs
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details
India®Fine FF414 Silver Smith Stone - 61463686850 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624437 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (4.75 mm)
View Details