Saint-Gobain Coating Solutions Thermal Spray Flexicord RocDur Co6

Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional hardness at high temperatures 305 Hv200 at 600°C (1112°F) 395 Hv200 at 400°C (752°F) Ideal for neck-ring repair or boiler tubes
Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional hardness at high temperatures 305 Hv200 at 600°C (1112°F) 395 Hv200 at 400°C (752°F) Ideal for neck-ring repair or boiler tubes

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord - RocDur Co6 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord
RocDur Co6
Thermal Spray Flexicord RocDur Co6
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional hardness at high temperatures 305 Hv200 at 600°C (1112°F) 395 Hv200 at 400°C (752°F) Ideal for neck-ring repair or boiler tubes

\

Save Time & Money with RocDur Thermal Spray Flexicord

Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC.

Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life.

Features & Benefits

  • Exceptional hardness at high temperatures
    • 305 Hv200 at 600°C (1112°F)
    • 395 Hv200 at 400°C (752°F)
  • Ideal for neck-ring repair or boiler tubes
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number RocDur Co6
Product Name Thermal Spray Flexicord
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Titania - #103 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 45 to 75 µm (1.77 to 2.95 mil)
Material Type Ceramic; Titanate; Alumina
View Details
Hardfacing Flexible Cord - Grade WCS F Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 mm (0.2500 inch)
Material Type MetalCarbide; Composite
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Flexicords - RocDur 44 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide; Self-fluxing; NiCrBSI
View Details
2 suppliers