Norton Abrasives Flexible Abrasive Sponge 07660700949

Description
Small Area General Purpose Sponge
Request a Quote
Description
Small Area General Purpose Sponge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Abrasive Sponge - 07660700949 - Norton Abrasives
Worcester, MA, USA
Flexible Abrasive Sponge
07660700949
Flexible Abrasive Sponge 07660700949
Small Area General Purpose Sponge

Small Area General Purpose Sponge

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 07660700949
Product Name Flexible Abrasive Sponge
Type Silicon Carbide
Width 3 inch (76.2 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
Backing / Base Coated Sponge or Foam
Unlock Full Specs
to access all available technical data

Similar Products

Contour Single Sided Sponge - 07660702255 - Norton Abrasives
Specs
Type Silicon Carbide
Width 4.5 inch (114 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
View Details
Norton Vortex Unified Wheel 5AM - 66254414832 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137160 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834137131 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details