Norton Abrasives Merit® Powerflex® 08834193651

Description
Merit® Powerflex®
Request a Quote
Description
Merit® Powerflex®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit® Powerflex® - 08834193651 - Norton Abrasives
Worcester, MA, USA
Merit® Powerflex®
08834193651
Merit® Powerflex® 08834193651
Merit® Powerflex®

Merit® Powerflex®

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834193651
Product Name Merit® Powerflex®
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
Backing / Base Phenolic Resin
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137574 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502632 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Merit AO Medium Steel Shank Mini Flap Wheel - 08834149839 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137261 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details