Norton Abrasives Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc 66254419978

Description
Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work
Request a Quote
Description
Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc - 66254419978 - Norton Abrasives
Worcester, MA, USA
Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc
66254419978
Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc 66254419978
Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work

Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66254419978
Product Name Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth; Heavy Cotton
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502666 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Sealer Sanding Sponge - 63642552869 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3.75 inch (95.25 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123022 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137340 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details