STEGO Filter Fan FF 018 01803.0-00

Description
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant. Technical Data Axial fan, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included Filter media rating G4 acc. to DIN EN 779, filtering degree 94% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature -13 to +158 °F (-25 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class I (grounded) Approvals UL File No. E234324 (all), EAC, VDE (AC 230 V only)
Request a Quote
Description
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant. Technical Data Axial fan, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included Filter media rating G4 acc. to DIN EN 779, filtering degree 94% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature -13 to +158 °F (-25 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class I (grounded) Approvals UL File No. E234324 (all), EAC, VDE (AC 230 V only)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Filter fan FF 018 is designed for indoor ventilation of electrical enclosures, using an axial fan to move filtered air and prevent overheating. It has a plastic housing and hood rated UL94 V-0 in light grey, with a G4 filter and IP54 protection. The unit operates on 230 V AC at 50 Hz, consumes 68 W, and delivers a cooling airflow of 135.4 cfm inward and 176.6 cfm outward, with an average noise emission of 56 dB(A). It supports operating temperatures from 14 °F to 158 °F and storage temperatures from -40 °F to 158 °F. The mounting cut-out is 250 x 250 mm, with a depth of 4.3 in and weight of 116.4 oz. The connection is a 3-pole clamp rated for 2.5 mm² and a maximum torque of 0.8 Nm.

Datasheet Summary
Powered by GS/AI

Filter fan FF 018 is designed for indoor ventilation of electrical enclosures, using an axial fan to move filtered air and prevent overheating. It has a plastic housing and hood rated UL94 V-0 in light grey, with a G4 filter and IP54 protection. The unit operates on 230 V AC at 50 Hz, consumes 68 W, and delivers a cooling airflow of 135.4 cfm inward and 176.6 cfm outward, with an average noise emission of 56 dB(A). It supports operating temperatures from 14 °F to 158 °F and storage temperatures from -40 °F to 158 °F. The mounting cut-out is 250 x 250 mm, with a depth of 4.3 in and weight of 116.4 oz. The connection is a 3-pole clamp rated for 2.5 mm² and a maximum torque of 0.8 Nm.

Suppliers

Company
Product
Description
Supplier Links
Filter Fan FF 018 - 01803.0-00 - STEGO
Kennesaw, GA, United States
Filter Fan FF 018
01803.0-00
Filter Fan FF 018 01803.0-00
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant. Technical Data Axial fan, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included Filter media rating G4 acc. to DIN EN 779, filtering degree 94% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature -13 to +158 °F (-25 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class I (grounded) Approvals UL File No. E234324 (all), EAC, VDE (AC 230 V only)

Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant.

Technical Data

Axial fan, ball bearingservice life min. 50,000 h at 77 °F (25 °C) and 65 %RH
aluminum fan body, metal rotor
Connection3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max.
Housing (filter fan and exhaust filter)plastic, UL 94V-0, light grey
Hood (filter fan and exhaust filter)plastic, UL 94V-0, light grey;
UV light resistant according to UL 746C (f1)
Mounting framewith double-sided industrial adhesive for mounting to the
outside of enclosure; certain operating circumstances may
make the additional use of screws necessary; cut-out
template included
Filter media ratingG4 acc. to DIN EN 779, filtering degree 94%
Filter materialsynthetic fiber with progressive construction, temperature
resistant to 212 °F, self-extinguishing class F1;
moisture resistant to 100 %RH, reusable - can be cleaned by
washing or vacuuming
Operating / Storage temperature-13 to +158 °F (-25 to +70 °C)
Operating / Storage humiditymax. 90 %RH (non-condensing)
Protection classI (grounded)
ApprovalsUL File No. E234324 (all), EAC, VDE (AC 230 V only)
Supplier's Site Datasheet
Filter Fan, 9.84 X 9.84, 176/135 Cfm, 230 Vac, 4 Fans Rohs Compliant Stego - 82K8674 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 9.84 X 9.84, 176/135 Cfm, 230 Vac, 4 Fans Rohs Compliant Stego
82K8674
Filter Fan, 9.84 X 9.84, 176/135 Cfm, 230 Vac, 4 Fans Rohs Compliant Stego 82K8674
Filter Fan, 9.84 x 9.84", 176/135 cfm, 230 VAC, 4 fans RoHS Compliant: Yes

Filter Fan, 9.84 x 9.84", 176/135 cfm, 230 VAC, 4 fans RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  STEGO Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 01803.0-00 82K8674
Product Name Filter Fan FF 018 Filter Fan, 9.84 X 9.84, 176/135 Cfm, 230 Vac, 4 Fans Rohs Compliant Stego
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
Nominal Voltage 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 45W Stego - 24T1244 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 48 Vdc Rohs Compliant Stego - 70M7785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers