Safran Electrical & Power Cabin Fan AE1712BA1

Description
Weight (kg): 4.36 Noise (dBA): Acoustic pressure input: 86 Acoustic pressure output: NA Radiated acoustic pressure: NA Current (A): 5.5 Flow rate (l/s): 360 Pressure (hPa): 24 Frequency (Hz): 400 Max. operating temperature (°C): -45/+75 Electrical power (W): 1480 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11400
Description
Weight (kg): 4.36 Noise (dBA): Acoustic pressure input: 86 Acoustic pressure output: NA Radiated acoustic pressure: NA Current (A): 5.5 Flow rate (l/s): 360 Pressure (hPa): 24 Frequency (Hz): 400 Max. operating temperature (°C): -45/+75 Electrical power (W): 1480 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11400

Suppliers

Company
Product
Description
Supplier Links
Cabin Fan - AE1712BA1 - Safran Electrical & Power
Blagnac CEDEX, France
Cabin Fan
AE1712BA1
Cabin Fan AE1712BA1
Weight (kg): 4.36 Noise (dBA): Acoustic pressure input: 86 Acoustic pressure output: NA Radiated acoustic pressure: NA Current (A): 5.5 Flow rate (l/s): 360 Pressure (hPa): 24 Frequency (Hz): 400 Max. operating temperature (°C): -45/+75 Electrical power (W): 1480 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11400

Weight (kg): 4.36

Noise (dBA):

  • Acoustic pressure input: 86
  • Acoustic pressure output: NA
  • Radiated acoustic pressure: NA

Current (A): 5.5

Flow rate (l/s): 360

Pressure (hPa): 24

Frequency (Hz): 400

Max. operating temperature (°C): -45/+75

Electrical power (W): 1480

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Max. speed (rpm): 11400

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1712BA1
Product Name Cabin Fan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Radial-Wheel Centrifugal Fan, Series 45 -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details