Pelonis Technologies, Inc. 0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan AGA154

Description
3.3 V~5.0 V Axially Grooved Bearing 0.30~0.40 CFM (0.009~0.011 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
3.3 V~5.0 V Axially Grooved Bearing 0.30~0.40 CFM (0.009~0.011 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154 - Pelonis Technologies, Inc.
Exton, PA, USA
0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
AGA154
0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan AGA154
3.3 V~5.0 V Axially Grooved Bearing 0.30~0.40 CFM (0.009~0.011 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

3.3 V~5.0 V
Axially Grooved Bearing
0.30~0.40 CFM (0.009~0.011 m³/min)
Lead Wires: UL1571, 32 AWG, 60 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGA154
Product Name 0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3178 SCFM (0.5402 m³/hr)
Maximum Static Pressure 0.0590 in H2O (0.1102 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 2.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - D6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
4010-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details
4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details