Safran Electrical & Power Cabin Fan AE1112L01

Description
Weight (kg): 1.79 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 76 Radiated acoustic pressure: 56 Current (A): 20 Flow rate (l/s): 117 Pressure (hPa): 23.4 Max. operating temperature (°C): -40/+90 Electrical power (W): 428 Speed regulation: Multi-speed Voltage (V): 28 Type: DC Axial Max. speed (rpm): 14500
Description
Weight (kg): 1.79 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 76 Radiated acoustic pressure: 56 Current (A): 20 Flow rate (l/s): 117 Pressure (hPa): 23.4 Max. operating temperature (°C): -40/+90 Electrical power (W): 428 Speed regulation: Multi-speed Voltage (V): 28 Type: DC Axial Max. speed (rpm): 14500

Suppliers

Company
Product
Description
Supplier Links
Cabin Fan - AE1112L01 - Safran Electrical & Power
Blagnac CEDEX, France
Cabin Fan
AE1112L01
Cabin Fan AE1112L01
Weight (kg): 1.79 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 76 Radiated acoustic pressure: 56 Current (A): 20 Flow rate (l/s): 117 Pressure (hPa): 23.4 Max. operating temperature (°C): -40/+90 Electrical power (W): 428 Speed regulation: Multi-speed Voltage (V): 28 Type: DC Axial Max. speed (rpm): 14500

Weight (kg): 1.79

Noise (dBA):

  • Acoustic pressure input: 74
  • Acoustic pressure output: 76
  • Radiated acoustic pressure: 56

Current (A): 20

Flow rate (l/s): 117

Pressure (hPa): 23.4

Max. operating temperature (°C): -40/+90

Electrical power (W): 428

Speed regulation: Multi-speed

Voltage (V): 28

Type: DC Axial

Max. speed (rpm): 14500

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1112L01
Product Name Cabin Fan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details