Safran Electrical & Power Rocker Switch, Spdt, 10A, 28Vdc; Switch Operation Safran Power 8554K32T32V

Description
ROCKER SWITCH, SPDT, 10A, 28VDC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:8554 Series; Contact Current AC Max:15A
Datasheet
Description
ROCKER SWITCH, SPDT, 10A, 28VDC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:8554 Series; Contact Current AC Max:15A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spdt, 10A, 28Vdc; Switch Operation Safran Power - 93B5370 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 10A, 28Vdc; Switch Operation Safran Power
93B5370
Rocker Switch, Spdt, 10A, 28Vdc; Switch Operation Safran Power 93B5370
ROCKER SWITCH, SPDT, 10A, 28VDC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:8554 Series; Contact Current AC Max:15A

ROCKER SWITCH, SPDT, 10A, 28VDC; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:8554 Series; Contact Current AC Max:15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 93B5370
Product Name Rocker Switch, Spdt, 10A, 28Vdc; Switch Operation Safran Power
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Miniature Power Rocker - CWSB11AA1H - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
7 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details