Suzhou Ele Mfg Co., Ltd. Combination 20A Tamper Resistant Decorative Outlet & Pilot Light 72400

Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote
Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light
72400
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light 72400
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.

  • High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
  • Back wire ground clamp for fast and secure wiring. |
  • Self-grounding clip assures positive ground. |
  • Push-in quick back wring holes allow faster, easier installation. |
  • Heavy-duty compact design for easier installation and long-lasting performance. |
  • All four contact screws and the ground screw are backed-out. |
  • Self-grounding clip assures positive ground. |
  • Wrap-around galvanized steel straps. |
  • Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
  • Compact body design allows for adequate wiring room in the wallbox. |
  • Heavy interior walls provide additional support to ensure contact retention. |
  • One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Rocker Switches
Product Number 72400
Product Name Combination 20A Tamper Resistant Decorative Outlet & Pilot Light
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
15 Amp Single Pole Decorative Switch, Residential Grade - 1004 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Combination Single Pole Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72212 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details