Neon Miniature Power Rockers
Rockers SPST,6A 250V AC CW Body
MINIATURE POWER ROCKER
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In, Right Angle
SWITCH ROCKER SPST 6A 250V
SWITCH, ROCKER, SPST, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
| NKK Switches | RS Components, Ltd. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSB11AA1H | 1960261 | CWSB11AA1H | 2300-CWSB11AA1H | 360-2780-ND | CWSB11AA1H | 09X8805 |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-off | On-Off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In, Right Angle | Panel mount | Straight PC Pins | PC Pin |