The 8537K93M is a two-pole, maintained-action, environmentally sealed toggle switch with a locking actuator, designed to meet MIL-STD-108E and IP68 standards. It features a 15/32-32 threaded bushing, one-hole mounting, and is certified by UL and CSA. The switch supports 20 A resistive and 15 A inductive loads at 115 VAC, and 15 A resistive and 15 A inductive loads at 28 VDC. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and has a mechanical life of 50,000 operations at rated load. The part includes screw terminals and a Keyway locking configuration labeled M, with external dimensions of 1.14 in × 1.05 in × 0.432 in (28.96 mm × 26.67 mm × 10.97 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7059 |
| Product Name | 8537K93M Safran Power |