The 8511K14 is a two-pole, maintained-action, environmentally sealed toggle switch with a ON-ON-ON circuit configuration. It is sealed to MIL-STD-108E and IP68 standards, constructed with thermoset molding material meeting flame retardant requirements, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch supports 20,000 operations at rated load and mounts via a 15/32"-32 threaded bushing with #6-32 terminal screws and internal tooth lockwashers. It requires a 0.480 in (12.19 mm) panel cutout and has an overall length of 1.340 in (34.04 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70B6622 |
| Product Name | 8511K14 Safran Power |