The 193-ESM-VIG-30A-E3T is a sensing module for the E300/E200 Electronic Overload Relay series, rated for 0.5 to 30 amperes, designed for DIN rail or panel mounting with line- and load-side power conductor terminals. It supports single- and three-phase motor applications and provides overload, phase loss, ground fault, current imbalance, jam, underload, and stall protection. The module enables thermal modeling with adjustable full load current settings, trip class (5-30), reset level (1-100% TCU), and thermal warning thresholds. It is compatible with E300 communication modules and replaces the 193-ECPM1. The device integrates with Logix controllers and supports DeviceLogix functionality.
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 193-ESM-VIG-30A-E3T |
| Product Name | E300/E200 30 Amp Sensing Module |