The 8505K34 is a four-pole, environmentally sealed lever lock switch from the 8505 series, meeting MIL-DTL-3950 standards with a bushing thread of 15/32"-32 and operating temperature range of -85°F to +160°F. It has a rated life of 20,000 operations at full load and 40,000 operations mechanical, with circuitry supporting maintained or momentary action. The switch uses flush screw terminals and incorporates a locking actuator for safety. Mounting dimensions include a 0.480 in diameter hole for panel mounting and a keyway for lever lock positioning. It is qualified and listed per MIL-DTL-3950 with thermoset molding materials that meet flame retardant requirements.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6661 |
| Product Name | 8505K34 Safran Power |